TE Connectivity MPG406R
- 收藏
- 对比
MPG406R
2460-MPG406R
开关
--
大陆
立即发货

Push Button Switches, Four Pole - Double Throw Configuration (Pole-Throw), Switch, Single Actuator, Extended Actuator Profile, Alcoswitch MPG
1最小包装量--
MPG406R详情
TE Connectivity MPG406R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-1437567-8
TE Internal Description
MPG406R=(MSPG) SW PUSHBUTTON
Configuration (Pole-Throw)u2009
Four Pole - Double Throw
Push Button Switch Product Typeu2009
Switch
Number of Actuatorsu2009
Single
Actuator Profileu2009
Extended
Bushing Styleu2009
Threaded
MPG406R拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。