TE Connectivity MPS-103F
- 收藏
- 对比
MPS-103F
2460-MPS-103F
开关
--
大陆
立即发货

Push Button Switches, Single Pole - Double Throw Configuration (Pole-Throw), Switch, Single Actuator, Alcoswitch Blue Series
--最小包装量--
MPS-103F详情
TE Connectivity MPS-103F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Bushing Styleu2009
Threaded
Actuator Profileu2009
Extended
Number of Actuatorsu2009
Single
Push Button Switch Product Typeu2009
Switch
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
TE Internal Description
MPS103F PSHBTTN SPDT MMNTRY
TE Internal #
1977739-2
MPS-103F拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。