TE Connectivity MRJ11204
- 收藏
- 对比
MRJ11204
2460-MRJ11204
开关
--
大陆
立即发货

Rotary Switches, 12 Position, Long Thin Knob Actuator Style, Rotary, Rotary, 12 Switch, Epoxy, .4 A, Single Pole Code Type, 20 VAC, 20 VDC
1最小包装量--
MRJ11204详情
TE Connectivity MRJ11204重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1825535-1
TE Internal Description
MRJ11204
Number of Rotary Switch Positionsu2009
12
Actuator Styleu2009
长细旋钮
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary
Number of Switchesu2009
12
MRJ11204拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。