TE Connectivity MRSSH4DC16SMGWTR
- 收藏
- 对比
MRSSH4DC16SMGWTR
2460-MRSSH4DC16SMGWTR
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
1最小包装量--
MRSSH4DC16SMGWTR详情
TE Connectivity MRSSH4DC16SMGWTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2396236-4
TE Internal Description
MRSSH 1.27 SS SD COM 16 SMT GULL T&R
Number of Rotary Switch Positionsu2009
16
Actuator Styleu2009
螺丝刀槽
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary DIP
Number of Switchesu2009
16
MRSSH4DC16SMGWTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。