TE Connectivity MRSSH4DC16THT
- 收藏
- 对比
MRSSH4DC16THT
2460-MRSSH4DC16THT
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
1最小包装量--
MRSSH4DC16THT详情
TE Connectivity MRSSH4DC16THT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Switchesu2009
16
Rotary Switch Typeu2009
Rotary DIP
Switch Styleu2009
Rotary
Actuator Styleu2009
螺丝刀槽
Number of Rotary Switch Positionsu2009
16
TE Internal Description
MRSSH 1.27 SS SD COM 16 T-H POST TUB
TE Internal #
2396236-6
MRSSH4DC16THT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。