注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥49.770472
10
¥46.953272
100
¥44.295543
500
¥41.788246
1000
¥39.422874
TE Connectivity MRSSH4DR10SMGWTR
- 收藏
- 对比
MRSSH4DR10SMGWTR
2460-MRSSH4DR10SMGWTR
开关
--
大陆
立即发货

Rotary Switches, 10 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 10 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
--最小包装量--
¥
总价: ¥
MRSSH4DR10SMGWTR详情
TE Connectivity MRSSH4DR10SMGWTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Switchesu2009
10
Rotary Switch Typeu2009
Rotary DIP
Switch Styleu2009
Rotary
Actuator Styleu2009
螺丝刀槽
Number of Rotary Switch Positionsu2009
10
TE Internal Description
MRSSH 1.27 SS SD REA 10 SMT GULL T&R
TE Internal #
1-2396236-3
MRSSH4DR10SMGWTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。