TE Connectivity MRSSV0DG10SMJT
- 收藏
- 对比
MRSSV0DG10SMJT
2460-MRSSV0DG10SMJT
开关
--
大陆
立即发货

Rotary Switches, 10 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 10 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
1最小包装量--
MRSSV0DG10SMJT详情
TE Connectivity MRSSV0DG10SMJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Switchesu2009
10
Rotary Switch Typeu2009
Rotary DIP
Switch Styleu2009
Rotary
Actuator Styleu2009
螺丝刀槽
Number of Rotary Switch Positionsu2009
10
TE Internal Description
MRSSV 2.54 GRA SD GRA 10 SMT J-LD TUB
TE Internal #
1-2396233-2
MRSSV0DG10SMJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。