TE Connectivity MRSSV0DG16SMJT
- 收藏
- 对比
MRSSV0DG16SMJT
2460-MRSSV0DG16SMJT
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
1最小包装量--
MRSSV0DG16SMJT详情
TE Connectivity MRSSV0DG16SMJT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Switchesu2009
16
Rotary Switch Typeu2009
Rotary DIP
Switch Styleu2009
Rotary
Actuator Styleu2009
螺丝刀槽
Number of Rotary Switch Positionsu2009
16
TE Internal Description
MRSSV 2.54 GRA SD GRA 16 SMT J-LD TUB
TE Internal #
1-2396233-7
MRSSV0DG16SMJT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。