TE Connectivity MRSSV0DR10SMJTR
- 收藏
- 对比
MRSSV0DR10SMJTR
2460-MRSSV0DR10SMJTR
开关
--
大陆
立即发货

Rotary Switches, 10 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 10 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
1最小包装量--
MRSSV0DR10SMJTR详情
TE Connectivity MRSSV0DR10SMJTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2396233-1
TE Internal Description
MRSSV 2.54 GRA SD REA 10 SMT J-LD T&R
Number of Rotary Switch Positionsu2009
10
Actuator Styleu2009
螺丝刀槽
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary DIP
Number of Switchesu2009
10
MRSSV0DR10SMJTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。