TE Connectivity MRSSV0DR16THT
- 收藏
- 对比
MRSSV0DR16THT
2460-MRSSV0DR16THT
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
1最小包装量--
MRSSV0DR16THT详情
TE Connectivity MRSSV0DR16THT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-2396233-0
TE Internal Description
MRSSV 2.54 GRA SD REA 16 T-H POST TUB
Number of Rotary Switch Positionsu2009
16
Actuator Styleu2009
螺丝刀槽
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary DIP
Number of Switchesu2009
16
MRSSV0DR16THT拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。