注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥54.800698
10
¥51.69877
100
¥48.772425
500
¥46.011725
1000
¥43.407287
TE Connectivity MRSSV1DC16SMJTR
- 收藏
- 对比
MRSSV1DC16SMJTR
2460-MRSSV1DC16SMJTR
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
--最小包装量--
¥
总价: ¥
MRSSV1DC16SMJTR详情
TE Connectivity MRSSV1DC16SMJTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2396234-6
TE Internal Description
MRSSV 2.54 BL SD COM 16 SMT J-LD T&R
Number of Rotary Switch Positionsu2009
16
Actuator Styleu2009
螺丝刀槽
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary DIP
Number of Switchesu2009
16
MRSSV1DC16SMJTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。