TE Connectivity MRSSV1DG16SMJTR
- 收藏
- 对比
MRSSV1DG16SMJTR
2460-MRSSV1DG16SMJTR
开关
--
大陆
立即发货

Rotary Switches, 16 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 16 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
--最小包装量--
MRSSV1DG16SMJTR详情
TE Connectivity MRSSV1DG16SMJTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Switchesu2009
16
Rotary Switch Typeu2009
Rotary DIP
Switch Styleu2009
Rotary
Actuator Styleu2009
螺丝刀槽
Number of Rotary Switch Positionsu2009
16
TE Internal #
1-2396234-6
TE Internal Description
MRSSV 2.54 BL SD GRA 16 SMT J-LD T&R
MRSSV1DG16SMJTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。