注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥43.076576
10
¥40.638278
100
¥38.337998
500
¥36.167922
1000
¥34.120682
TE Connectivity MRSSV1DR10SMJTR
- 收藏
- 对比
MRSSV1DR10SMJTR
2460-MRSSV1DR10SMJTR
开关
--
大陆
立即发货

Rotary Switches, 10 Position, Screwdriver Slot Actuator Style, Rotary, Rotary DIP, 10 Switch, Thermoplastic, Sealed, .02 A, Alcoswitch MRSS
--最小包装量--
¥
总价: ¥
MRSSV1DR10SMJTR详情
TE Connectivity MRSSV1DR10SMJTR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-2396234-1
TE Internal Description
MRSSV 2.54 BL SD REA 10 SMT J-LD T&R
Number of Rotary Switch Positionsu2009
10
Actuator Styleu2009
螺丝刀槽
Switch Styleu2009
Rotary
Rotary Switch Typeu2009
Rotary DIP
Number of Switchesu2009
10
MRSSV1DR10SMJTR拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity






哦! 它是空的。