TE Connectivity MS06C05T1V1
- 收藏
- 对比
MS06C05T1V1
2460-MS06C05T1V1
集成电路(IC)
--
大陆
立即发货

MS06C05T1V1 datasheet pdf and Integrated Circuits (ICs) product details from TE Connectivity stock available at utmel
1最小包装量--
MS06C05T1V1详情
TE Connectivity MS06C05T1V1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
二极管元件材料
SILICON
终端数量
2
Manufacturer Part Number
MS06C05T1V1
Part Life Cycle Code
活跃
Ihs Manufacturer
TA-I TECHNOLOGY CO LTD
Package Description
R-CDSO-R2
Risk Rank
5.78
Number of Elements
1
Package Body Material
CERAMIC, METAL-SEALED COFIRED
Package Shape
RECTANGULAR
Package Style
小概要
JESD-609代码
e3
ECCN 代码
EAR99
端子表面处理
镍镀锡
HTS代码
8541.10.00.50
端子位置
DUAL
终端形式
环绕
Reach合规守则
compliant
引脚数量
2
JESD-30代码
R-CDSO-R2
极性
UNIDIRECTIONAL
配置
SINGLE
二极管类型
跨压抑制二极管
MS06C05T1V1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。