TE Connectivity MS27466E11B99B
- 收藏
- 对比
添加到询价列表
MS27466E11B99B详情
TE Connectivity MS27466E11B99B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
Type of electrical connection of main circuit
Bolt connection
Degree of protection (IP), front side
IP40
0个相似型号
MS27466E11B99B拓展信息








哦! 它是空的。