TE Connectivity MS27466T11B35BC
- 收藏
- 对比
MS27466T11B35BC
2460-MS27466T11B35BC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector 13C 13#22D SKT RECP
1最小包装量--
MS27466T11B35BC详情
TE Connectivity MS27466T11B35BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
MS27466T11B35BC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。