TE Connectivity MS27466T13B98A
- 收藏
- 对比
MS27466T13B98A
2460-MS27466T13B98A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 10C 10#20 PIN R ECP
1最小包装量--
MS27466T13B98A详情
TE Connectivity MS27466T13B98A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
13
Shell Style#
壁挂式
MIL Type
MIL-DTL-38999
Insert Arrangement
13-98
系列
MS2746
定位的数量
10 Position
子类别
Circular Connectors
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Receptacles
MS27466T13B98A拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。