TE Connectivity MS27466T13F4S-LC
- 收藏
- 对比
MS27466T13F4S-LC
2460-MS27466T13F4S-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 4C 4#16 SKT REC P
1最小包装量--
MS27466T13F4S-LC详情
TE Connectivity MS27466T13F4S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Unit Weight
0.592603 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Dale
RoHS
Details
Tradename
D38999
Manufacturer Part Number
MS27466T13F4S-LC
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.69
系列
CPW-5
包装
Bulk
连接器类型
密耳系列连接器
子类别
Resistors
技术
Wirewound
Reach合规守则
unknown
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
MS27466T13F4S-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。