TE Connectivity MS27466T15B35BA
- 收藏
- 对比
MS27466T15B35BA
2460-MS27466T15B35BA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 37C 37#22D SKT RECP
1最小包装量--
MS27466T15B35BA详情
TE Connectivity MS27466T15B35BA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Number of Cable Entries
1 Entry
Shell Sizes
37
Cable Entry Angle
Top
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
Filtered
-
子类别
D-Sub Connectors
产品类别
D-Sub Backshells
电缆直径
6 mm
外壳电镀
Gold
产品类别
D-Sub Backshells
MS27466T15B35BA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。