TE Connectivity MS27466T15B5B
- 收藏
- 对比
MS27466T15B5B
2460-MS27466T15B5B
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 5C 5#16 SKT REC P
1最小包装量--
MS27466T15B5B详情
TE Connectivity MS27466T15B5B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
TE Connectivity
Brand
TE Connectivity
Shell Sizes
15
Shell Style#
壁挂式
MIL Type
MIL-DTL-38999
Insert Arrangement
15-05
系列
MS2746
定位的数量
5 Position
子类别
Wire & Cable Management
触点性别
无插座触点
产品类别
热缩管和套管
外壳电镀
橄榄色镉
产品
Receptacles
产品类别
热缩管和套管
MS27466T15B5B拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。