TE Connectivity MS27466T15B5H-LC
- 收藏
- 对比
MS27466T15B5H-LC
2460-MS27466T15B5H-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Receptacle, 15-5, Flange
1最小包装量--
MS27466T15B5H-LC详情
TE Connectivity MS27466T15B5H-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
RoHS
Non-Compliant
Unit Weight
0.035274 oz
Tradename
D38999
Brand
TE Connectivity / DEUTSCH
Manufacturer
TE Connectivity
Factory Pack QuantityFactory Pack Quantity
1
包装
Bulk
系列
MS2746
连接器类型
Circular, Crimp, Receptacle
定位的数量
5
性别
Receptacle
紧固类型
Bayonet
子类别
Circular Connectors
军用标准
MIL-DTL-38999
接头数量
5
本体镀层
Cadmium
产品类别
军规圆形连接器
产品类别
军规圆形连接器
达到SVHC
Unknown
评级结果
抗环境干扰
MS27466T15B5H-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。