TE Connectivity MS27466T15B97A
- 收藏
- 对比
MS27466T15B97A
2460-MS27466T15B97A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 12C 8#20, 4#16 PIN RECP
1最小包装量--
MS27466T15B97A详情
TE Connectivity MS27466T15B97A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Shell Sizes
15
Shell Style#
壁挂式
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Insert Arrangement
15-97
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
系列
MS2746
定位的数量
12 Position
子类别
Circular Connectors
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Receptacles
产品类别
军规圆形连接器
MS27466T15B97A拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。