TE Connectivity MS27466T17F8BC
- 收藏
- 对比
MS27466T17F8BC
2460-MS27466T17F8BC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 8C 8#16 SKT REC P
1最小包装量--
MS27466T17F8BC详情
TE Connectivity MS27466T17F8BC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Brand
Vishay / Dale
Manufacturer
Vishay
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.504418 oz
包装
Bulk
系列
CPCP-10
类型
Wirewound/Metal Film Resistors, Commercial Power, Vertical Mount
子类别
Resistors
技术
Wirewound
终端样式
Radial
产品类别
绕线电阻
产品
绕线功率电阻器 无机浇注料
产品类别
Wirewound Resistors - Through Hole
MS27466T17F8BC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。