TE Connectivity MS27466T19B11AC
- 收藏
- 对比
MS27466T19B11AC
2460-MS27466T19B11AC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 11C 11#16 PIN R ECP
1最小包装量--
MS27466T19B11AC详情
TE Connectivity MS27466T19B11AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
400
Type of control element
Long turning handle
MS27466T19B11AC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。