TE Connectivity MS27466T19B32AC
- 收藏
- 对比
MS27466T19B32AC
2460-MS27466T19B32AC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 32C 32#20 PIN R ECP
1最小包装量--
MS27466T19B32AC详情
TE Connectivity MS27466T19B32AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
69
Voltage type
AC/DC
Degree of protection (IP)
IP20
Pollution degree
2
Overvoltage category
3
频率
50 - 60
MS27466T19B32AC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。