TE Connectivity MS27466T19B35S-LC
- 收藏
- 对比
MS27466T19B35S-LC
2460-MS27466T19B35S-LC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 66C 66#22D SKT RECP
1最小包装量--
MS27466T19B35S-LC详情
TE Connectivity MS27466T19B35S-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
Shell Sizes
19
Shell Style#
壁挂式
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Insert Arrangement
19-35
Tradename
D38999
RoHS
N
系列
MS2746
定位的数量
66 Position
子类别
D-Sub Connectors
触点性别
Socket (Female)
产品类别
Micro-D D-Sub Connectors
外壳电镀
橄榄色镉
产品
Receptacles
产品类别
D-Sub Micro-D Connectors
MS27466T19B35S-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。