TE Connectivity MS27466T19F11PC
- 收藏
- 对比
MS27466T19F11PC
2460-MS27466T19F11PC
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 11C 11#16 PIN R ECP
1最小包装量--
MS27466T19F11PC详情
TE Connectivity MS27466T19F11PC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
2 - 18
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP20
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
MS27466T19F11PC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。