TE Connectivity MS27466T21B41AB
- 收藏
- 对比
MS27466T21B41AB
2460-MS27466T21B41AB
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 41 POS Crimp ST Wall Mount 41 Terminal 1 Port
1最小包装量--
MS27466T21B41AB详情
TE Connectivity MS27466T21B41AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Unit Weight
0.592603 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
PCB 安装
Manufacturer
Vishay
Brand
Vishay / Dale
RoHS
N
系列
CPW-3
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
41
性别
Receptacle
紧固类型
Bayonet
子类别
Resistors
技术
Wirewound
军用标准
MIL-DTL-38999
接头数量
41
本体镀层
Cadmium
产品类别
绕线电阻
产品类别
Wirewound Resistors - Through Hole
达到SVHC
Unknown
评级结果
抗环境干扰
MS27466T21B41AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。