TE Connectivity MS27466T23B53A
- 收藏
- 对比
MS27466T23B53A
2460-MS27466T23B53A
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 53C 53#22 PIN R ECP
1最小包装量--
MS27466T23B53A详情
TE Connectivity MS27466T23B53A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
螺杆材料
Brass
Factory Pack QuantityFactory Pack Quantity
2
Part # Aliases
340102201BNMB
Manufacturer
C&K Aerospace
Brand
C&K Aerospace
RoHS
Details
Filtered
-
For Use With
D-Sub Connectors
Unit Weight
0.035274 oz
Tradename
D38999
系列
3401-022 accessories
类型
Screwlock
性别
Female
子类别
D-Sub Connectors
产品类别
D-Sub Tools & Hardware
产品
Hardware
产品类别
D-Sub Tools & Hardware
MS27466T23B53A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。