TE Connectivity MS27466T25B35AC
- 收藏
- 对比
MS27466T25B35AC
2460-MS27466T25B35AC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 128C 128#22D PI N RECP
1最小包装量--
MS27466T25B35AC详情
TE Connectivity MS27466T25B35AC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
White
Material front ring
Plastic
Type of electric connection
Other
Construction type lens
Round
Rated operating voltage Ue
24 - 24
Voltage type
AC/DC
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Colour front ring
Other
Type of lens
Flat
Number of indicator lights
1
With front ring
有
Type of lamp socket
LED
With light source
有
MS27466T25B35AC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。