TE Connectivity MS27466T25F24B
- 收藏
- 对比
MS27466T25F24B
2460-MS27466T25F24B
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular SKT 24 POS Crimp ST Wall Mount 24 Terminal 1 Port
1最小包装量--
MS27466T25F24B详情
TE Connectivity MS27466T25F24B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Flanges, Panel
本体材质
Aluminium
Package
Bulk
厂商
TPI
Product Status
活跃
RoHS
Non-Compliant
Manufacturer Part Number
MS27466T25F24B
Manufacturer
Aero-Electric Connector Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.64
系列
-
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
类型
Suspension Blower
定位的数量
24
性别
Receptacle
紧固类型
Bayonet
Reach合规守则
unknown
军用标准
MIL-DTL-38999
审批机构
OSHA, UL
接头数量
24
本体镀层
化学镍
转速/转速
430
电机类型
Totally Enclosed
直径
42
达到SVHC
Unknown
评级结果
抗环境干扰
MS27466T25F24B拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。