TE Connectivity MS27466T9F98HA-LC
- 收藏
- 对比
MS27466T9F98HA-LC
2460-MS27466T9F98HA-LC
圆形连接器
--
大陆
立即发货

Conn Circular PIN 3 POS Crimp ST Wall Mount 3 Terminal 1 Port
1最小包装量--
MS27466T9F98HA-LC详情
TE Connectivity MS27466T9F98HA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
深度
560
宽度
560
高度
385
MS27466T9F98HA-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。