TE Connectivity MS27467E17B26PA
- 收藏
- 对比
MS27467E17B26PA
2460-MS27467E17B26PA
圆形连接器
--
大陆
立即发货

MIL Series Connector, 26 Contact(s), Aluminum Alloy, Male, Crimp Terminal, Plug
1最小包装量--
MS27467E17B26PA详情
TE Connectivity MS27467E17B26PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Risk Rank
5.24
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Part Life Cycle Code
活跃
Manufacturer
Aero-Electric Connector Inc
Contact Materials
未说明
Manufacturer Part Number
MS27467E17B26PA
Rohs Code
无
Contact Finish Mating
未说明
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
unknown
MS27467E17B26PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。