TE Connectivity MS27467E23B55PA
- 收藏
- 对比
MS27467E23B55PA
2460-MS27467E23B55PA
圆形连接器
--
大陆
立即发货

CONNECTOR, 55 CONTACT(S), ALUMINUM ALLOY, MALE, MIL SERIES CONNECTOR, PLUG
1最小包装量--
MS27467E23B55PA详情
TE Connectivity MS27467E23B55PA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
未说明
Rohs Code
无
Manufacturer Part Number
MS27467E23B55PA
Contact Materials
未说明
Manufacturer
Aero-Electric Connector Inc
Part Life Cycle Code
活跃
Ihs Manufacturer
AERO-ELECTRIC CONNECTOR INC
Risk Rank
5.25
ECCN 代码
EAR99
连接器类型
密耳系列连接器
HTS代码
8536.69.40.20
达到SVHC
unknown
MS27467E23B55PA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。