TE Connectivity MS27467T11B5AA
- 收藏
- 对比
MS27467T11B5AA
2460-MS27467T11B5AA
圆形连接器 - 外壳
--
大陆
立即发货

Circular Connector, Mil-C-38999 Series I, Plug, 5, Pin, Crimp, Cable Mount
1最小包装量--
MS27467T11B5AA详情
TE Connectivity MS27467T11B5AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
5
性别
Male
紧固类型
Bayonet
军用标准
MIL-DTL-38999
接头数量
5
本体镀层
Cadmium
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
MS27467T11B5AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。