TE Connectivity MS27467T11B5SD
- 收藏
- 对比
MS27467T11B5SD
2460-MS27467T11B5SD
圆形连接器
--
大陆
立即发货

MS27467T11B5SD datasheet pdf and Circular Connectors product details from TE Connectivity stock available at utmel
1最小包装量--
MS27467T11B5SD详情
TE Connectivity MS27467T11B5SD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
RoHS
Compliant
包装
Bulk
终端
Crimp
性别
Male
方向
Straight
接头数量
5
辐射硬化
无
MS27467T11B5SD拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。