TE Connectivity MS27467T17F35A
- 收藏
- 对比
MS27467T17F35A
2460-MS27467T17F35A
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 55C 55#22D P
1最小包装量--
MS27467T17F35A详情
TE Connectivity MS27467T17F35A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
17
Shell Style#
In-Line
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Mounting Styles
自由悬挂
Insert Arrangement
17-35
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
Details
系列
MS2746
定位的数量
35 Position
子类别
Circular Connectors
触点性别
Without Pin Contacts
产品类别
军规圆形连接器
外壳电镀
钝化钢
产品
Plugs
产品类别
军规圆形连接器
MS27467T17F35A拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。