TE Connectivity MS27467T21F41AB
- 收藏
- 对比
MS27467T21F41AB
2460-MS27467T21F41AB
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 41C 41#20 PI
1最小包装量--
MS27467T21F41AB详情
TE Connectivity MS27467T21F41AB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal voltage
690
Degree of protection (IP)
IP20
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
Details
系列
MS2746
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MS27467T21F41AB拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。