TE Connectivity MS27467T23B55AA
- 收藏
- 对比
MS27467T23B55AA
2460-MS27467T23B55AA
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 55 POS Crimp ST Cable Mount 55 Terminal 1 Port
1最小包装量--
MS27467T23B55AA详情
TE Connectivity MS27467T23B55AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
Circular, Crimp, Plug
定位的数量
55
性别
Male
紧固类型
Bayonet
接头数量
55
特征
Shielded
达到SVHC
Unknown
评级结果
抗环境干扰
MS27467T23B55AA拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。