TE Connectivity MS27467T25B61HC-LC
- 收藏
- 对比
MS27467T25B61HC-LC
2460-MS27467T25B61HC-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 61 POS Crimp ST Cable Mount 61 Terminal 1 Port
1最小包装量--
MS27467T25B61HC-LC详情
TE Connectivity MS27467T25B61HC-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
自由悬挂
本体材质
Aluminium
Package
Bulk
厂商
APG
Product Status
活跃
For Use With/Related Products
Fluids, Water, Steam Applications
RoHS
Non-Compliant
系列
-
包装
Bulk
连接器类型
Circular, Crimp, Plug
定位的数量
61
性别
Male
紧固类型
Bayonet
军用标准
MIL-DTL-38999
接头数量
61
本体镀层
Cadmium
规格说明
Black, Fluoroelastomer, 60.325mm ID
特征
Shielded
硬件类型
O-Ring
达到SVHC
Unknown
评级结果
抗环境干扰
MS27467T25B61HC-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。