TE Connectivity MS27467T25F4J-LC
- 收藏
- 对比
MS27467T25F4J-LC
2460-MS27467T25F4J-LC
圆形连接器 - 外壳
--
大陆
立即发货

DJT 56C 48#20, 8#16 SKT PLUG ROHS COMPLIANT: YES
1最小包装量--
MS27467T25F4J-LC详情
TE Connectivity MS27467T25F4J-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Acrylonitrile Butadiene Styrene (ABS)
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
1532AA,AL
Manufacturer
SERPAC
Brand
SERPAC
NEMA Rating
4X, 12, 13
RoHS
Details
系列
S
类型
Plastic
颜色
Almond
子类别
Enclosures, Racks and Boxes
产品类别
Enclosures, Boxes, & Cases
产品
Enclosures
产品类别
Enclosures, Boxes, & Cases
知识产权评级
IP67
可燃性等级
UL 94 HB
MS27467T25F4J-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。