TE Connectivity MS27467T9B6S
- 收藏
- 对比
MS27467T9B6S
2460-MS27467T9B6S
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector MS27467T9B6S
1最小包装量--
MS27467T9B6S详情
TE Connectivity MS27467T9B6S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
Aluminum
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Shell Sizes
9
Shell Style#
In-Line
MIL Type
MIL-DTL-38999
Factory Pack QuantityFactory Pack Quantity
25
Mounting Styles
自由悬挂
Insert Arrangement
09-06
Mating Style
Bayonet
Part # Aliases
YDJT16E09-06SNV001
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
N
定位的数量
6 Position
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
军规圆形连接器
外壳电镀
橄榄色镉
产品
Plugs
安装角
Straight
产品类别
军规圆形连接器
MS27467T9B6S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。