TE Connectivity MS27468E17F6PB-LC
- 收藏
- 对比
MS27468E17F6PB-LC
2460-MS27468E17F6PB-LC
圆形连接器
--
大陆
立即发货

Conn D38999 Circ Pin 6 Pos Crmp St Jam Nut
1最小包装量--
MS27468E17F6PB-LC详情
TE Connectivity MS27468E17F6PB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
2.5
Inflammability class of insulation material according to with UL94
Other
Overvoltage category
III
Pollution degree
2
Type of fastening
Other
Material of contact surface
Tin
Rated current In
6
Type of electric connection
Other
RoHS
Non-Compliant
MS27468E17F6PB-LC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。