TE Connectivity MS27468T11B5JB-LC
- 收藏
- 对比
MS27468T11B5JB-LC
2460-MS27468T11B5JB-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 5C 5#20 SKT
1最小包装量--
MS27468T11B5JB-LC详情
TE Connectivity MS27468T11B5JB-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2500 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
625 - 1250
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
1250
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
N
系列
MS2746
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MS27468T11B5JB-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。