TE Connectivity MS27468T11F35SA
- 收藏
- 对比
MS27468T11F35SA
2460-MS27468T11F35SA
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 13C 13#22 D SKT RECP
1最小包装量--
MS27468T11F35SA详情
TE Connectivity MS27468T11F35SA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Thread connection size
M12 x 1.5
Surface protection
Nickel-plated
Material housing
Brass
Revolving thread
无
Thread length
10
Thread type
Metric
Approved in combination with protective conduit according to DIN EN 61386-23
无
Construction type
External thread
One-piece
无
Nominal diameter
14
Model
Straight
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
Details
系列
MS2746
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
MS27468T11F35SA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。