TE Connectivity MS27468T13F4S
- 收藏
- 对比
MS27468T13F4S
2460-MS27468T13F4S
圆形连接器
--
大陆
立即发货

Circular MIL Spec Connector DJT 4C 4#16 SKT
1最小包装量--
MS27468T13F4S详情
TE Connectivity MS27468T13F4S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
111634-0033
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
N
Shell Sizes
13
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
Unit Weight
0.035274 oz
Insert Arrangement
13-04
Tradename
D38999
系列
MS2746
定位的数量
4 Position
子类别
D-Sub Connectors
触点性别
Socket (Female)
产品类别
D-Sub Connectors - Standard Density
外壳电镀
钝化钢
产品
Receptacles
产品类别
D-Sub Standard Connectors
MS27468T13F4S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。