TE Connectivity MS27468T15F35B
- 收藏
- 对比
MS27468T15F35B
2460-MS27468T15F35B
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 37C 37#22D S
1最小包装量--
MS27468T15F35B详情
TE Connectivity MS27468T15F35B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
15
Shell Style#
Jam Nut
MIL Type
MIL-DTL-38999
Insert Arrangement
15-35
定位的数量
37 Position
子类别
Circular Connectors
触点性别
无插座触点
产品类别
军规圆形连接器
外壳电镀
钝化钢
产品
Receptacles
MS27468T15F35B拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。