TE Connectivity MS27468T17F6HA-LC
- 收藏
- 对比
MS27468T17F6HA-LC
2460-MS27468T17F6HA-LC
圆形连接器 - 外壳
--
大陆
立即发货

Circular MIL Spec Connector DJT 6C 6#12 PIN
1最小包装量--
MS27468T17F6HA-LC详情
TE Connectivity MS27468T17F6HA-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
With lock
无
Unit Weight
0.035274 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Tradename
D38999
RoHS
Details
系列
MS2746
子类别
Circular Connectors
产品类别
军规圆形连接器
产品类别
军规圆形连接器
宽度
15
高度
340
MS27468T17F6HA-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。