TE Connectivity MS27468T17F6H-LC
- 收藏
- 对比
MS27468T17F6H-LC
2460-MS27468T17F6H-LC
圆形连接器 - 外壳
--
大陆
立即发货

Conn Circular PIN 6 POS Crimp ST Jam Nut 6 Terminal 1 Port
1最小包装量--
MS27468T17F6H-LC详情
TE Connectivity MS27468T17F6H-LC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
底架
Bulkhead, Front Side Nut, Panel
本体材质
Aluminium
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
093-1005-000 MS
Manufacturer
ITT Cannon
Brand
ITT Cannon
RoHS
Details
包装
Bulk
连接器类型
Circular, Crimp, Receptacle
定位的数量
6
性别
Receptacle
紧固类型
Bayonet
子类别
D-Sub Connectors
军用标准
MIL-DTL-38999
接头数量
6
本体镀层
化学镍
产品类别
D-Sub Connectors - Standard Density
产品类别
D-Sub Standard Connectors
达到SVHC
Unknown
评级结果
抗环境干扰
MS27468T17F6H-LC拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。