TE Connectivity MS27468T21B39SCL/C
- 收藏
- 对比
MS27468T21B39SCL/C
2460-MS27468T21B39SCL/C
圆形连接器 - 外壳
--
大陆
立即发货

MS27468T21B39SCL/C datasheet pdf and Circular Connectors - Housings product details from TE Connectivity stock available at utmel
1最小包装量--
MS27468T21B39SCL/C详情
TE Connectivity MS27468T21B39SCL/C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
电缆和面板
外壳材料
ALUMINUM ALLOY
Style Type
Spectacles
Shell Sizes
21
Manufacturer Part Number
MS27468T21B39SCL/C
Manufacturer
TE Connectivity
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.69
系列
2000
连接器类型
密耳系列连接器
附加功能
STANDARD: MIL-DTL-38999, POLARIZED
MIL一致性
YES
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
39
Reach合规守则
unknown
外壳完成
镀镉
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
FEMALE
空壳
YES
后壳类型
SOLID
主体/外壳样式
RECEPTACLE
环境特征
ENVIRONMENT RESISTANT
终端类型
CRIMP
耦合类型
BAYONET
MS27468T21B39SCL/C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity







哦! 它是空的。